Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.93
For Use With | RAFIX 22 QR Emergency Stop Pushbutton Switches |
---|---|
IP / NEMA Rating | - |
Product Range | - |
Approvals / Standards | IEC 60073 IEC 60204 IEC 60947 |
Colour | Opaque Red |
Mounting Hole Dia | 22.3mm |
Operating Force Max | 5N |
Switch, Pushbutton, Estop, Dupe-Proof | Newark Electronics |
SWITCH, PUSHBUTTON, ESTOP, DUPE-PROOF | element14 |
E-Stop Actuator, RAFIX 22 QR ,Latching, Reset By Rotating,22.3mm, Red Arrow | RAFI 1.30.243.501/0300 | RS Americas |
RAFI Emergency Stop Actuator with Arrow Legend Latching Function Mushroom Pushbutton Red IP65 RAFIX 22 QR | Distrelec |
Emergency Stop Switches / E-Stop Switches SWITCH RAFIX 22QR EMERG STOP | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1.30.243.501/0300?
Additional datasheets, footprints and schematics for 1.30.243.501/0300 are listed on our Part Details page. You can also find images and similar parts to 1.30.243.501/0300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.30.243.501/0300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.30.243.501/0300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.30.243.501/0300 fall under?
The 1.30.243.501/0300 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1.30.243.501/0300 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.30.243.501/0300 you can contact the distributor directly for product support, shipping queries etc.
Is the 1.30.243.501/0300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.30.243.501/0300 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Distrelec have stock available or on a lead time for 1.30.243.501/0300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.30.243.501/0300 often in real-time on the comparison pages.
What if I can't find stock of 1.30.243.501/0300?
You can fill out our help required form which you can use to request a quote for 1.30.243.501/0300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.