Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Interlock | Without |
---|---|
Threaded Flange | With |
Closed End | With |
Number of Rows | 1 |
Stacked Levels | Without |
Number of Positions | 12 |
Contact Current Rating (Max) | 11A |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mount | Through Hole |
PCB Tail Length | 3.4mm, .134in |
Wire Size | 30 – 14AWG, .05 – 2mm² |
Current Rating (Max) | 11A |
Voltage | 300VAC |
Centerline (Pitch) | .138in, 3.5mm |
Housing Color | Green |
Housing Material | PA 66 |
Mating Angle | 90° |
Screwless Terminal Block | No |
Connector Mounting Type | Board Mount |
Screw Flange | With |
Mounting Angle | Right Angle |
Circuit Application | Power & Signal |
Packaging Method | Carton |
Packaging Quantity | 100 |
Connector Style | Header |
Connector System | Wire-to-Board |
Block Type | PCB Mount |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
12 POS TERMI-BLOK 900 W.S.F 3, Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): .138 in Centerline (Pitch): 3.5 mm Header Wire-to-Board 12 .138" | PCB Terminal Block | Part Number: 1-284539-2 | Internal Number: 1-284539-2 | .138" | TE Connectivity | TE Store |
Gender:Header | Newark Electronics |
Conn Wire to Board HDR 12 POS 3.5mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1-284539-2?
Additional datasheets, footprints and schematics for 1-284539-2 are listed on our Part Details page. You can also find images and similar parts to 1-284539-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-284539-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-284539-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-284539-2 fall under?
The 1-284539-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1-284539-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-284539-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-284539-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-284539-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1-284539-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-284539-2 often in real-time on the comparison pages.
What if I can't find stock of 1-284539-2?
You can fill out our help required form which you can use to request a quote for 1-284539-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.