Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.52
Pitch Spacing | 3.5mm |
---|---|
No. of Positions | 6Positions |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 14AWG |
Wire Connection Method | Poke In |
Rated Current | 6A |
Rated Voltage | 300V |
Block Orientation | Through Hole Vertical |
RoHS Compliant | Yes |
6POS 3.5MM TOP ENTRY SCREWLESS | TTI Europe |
TB, WIRE TO BRD, 6WAY, 14AWG | element14 |
Tb, Wire To Brd, 6Way, 14Awg Rohs Compliant: Yes |Te Connectivity 1-2834011-6 | Newark Electronics |
6 Position 3.5mm Pitch 14-20 AWG Top Entry Modular Screwless Eurostyle Connector | Future Electronics |
Conn Terminal Block F 6 POS 3.5mm Solder 45° Thru-Hole 6A Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1-2834011-6.?
Additional datasheets, footprints and schematics for 1-2834011-6. are listed on our Part Details page. You can also find images and similar parts to 1-2834011-6. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2834011-6. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2834011-6. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2834011-6. fall under?
The 1-2834011-6. is listed under Connectors > Terminal Blocks & Accessories > Wire-To-Board Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1-2834011-6. when available in the Wire-To-Board Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2834011-6. you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2834011-6. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1-2834011-6. have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for 1-2834011-6..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2834011-6. often in real-time on the comparison pages.
What if I can't find stock of 1-2834011-6.?
You can fill out our help required form which you can use to request a quote for 1-2834011-6. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.