Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$64.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$99.29
|
No stock
|
Buy Now | |
TE Store
from US$172.92
|
65
in stock
|
Buy Now | |
Heilind Electronics
from US$94.69
|
9
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$94.69
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$64.15
|
-
|
Buy Now | |
Avnet America
from US$75.98
|
-
|
Buy Now | |
element14
from US$93.70
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 8Contacts |
Sensor Contact Type | Crimp Socket |
Sensor Connector Mounting | Right Angle Cable Mount |
Voltage Rating | - |
M12 A-90 DEGREE-F-8, CAT 7 8.4MM, TE Connector System: Cable-to-Cable Number of Positions: 8 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 2 A Cable-to-Cable 8 Wire & Cable | M12 Right Angle Crimped Strain Relief | Part Number: 1-2823587-4 | Internal Number: 1-2823587-4 | TE Connectivity | TE Store |
M12 A-90 DEGREE-F-8,CAT 5 | Heilind Electronics |
M12 A-90 Degree-F-8, Cat 7 8.4Mm, Te |Amp Te Connectivity 1-2823587-4 | Newark Electronics |
M12 A-90 DEGREE-F-8,TE CAT 7 | Avnet America |
SENSOR CONNECTOR, M12, RCPT, 8POS, CABLE | element14 |
Where can I find additional details, specifications and documents for a 1-2823587-4?
Additional datasheets, footprints and schematics for 1-2823587-4 are listed on our Part Details page. You can also find images and similar parts to 1-2823587-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2823587-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2823587-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2823587-4 fall under?
The 1-2823587-4 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1-2823587-4 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2823587-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2823587-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2823587-4 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 1-2823587-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2823587-4 often in real-time on the comparison pages.
What if I can't find stock of 1-2823587-4?
You can fill out our help required form which you can use to request a quote for 1-2823587-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.