Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$41.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$47.69
|
No stock
|
Buy Now | |
Newark Electronics
from US$65.02
|
50
in stock
|
Buy Now | |
Rapid Electronics
from US$55.30
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$56.00
|
50
in stock
|
Buy Now | |
Distrelec
from US$41.43
|
50
in stock
|
Buy Now | |
Heilind Electronics
from US$67.22
|
37
in stock
|
Buy Now | |
TE Store
from US$120.94
|
13
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$67.22
|
12
in stock
|
Buy Now | |
Avnet America
from US$53.15
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Circular Metric Conn M12 Acat 5Megaline 5 |Amp Te Connectivity 1-2823447-5 | Newark Electronics |
Circular Metric Conn M12 ACAT 5MEGALINE 5 | Rapid Electronics |
TE Connectivity Conn M12 Circular M 8 POS Crimp ST Cable Mount 8 Terminal 1 Port | Distrelec |
SENSOR CONNECTORS | Farnell |
M12 A-CAT 5 MEGALINE 5.3MM,LEONI | Heilind Electronics |
M12 A- M 8 CAT 5MEGALINE 5.3MM,LEONI Connector System: Cable-to-Cable Number of Positions: 8 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 2 A Cable-to-Cable 8 Wire & Cable | M12 Panel Mount Crimped Strain Relief | Part Number: 1-2823447-5 | Internal Number: 1-2823447-5 | TE Connectivity | TE Store |
M12 A-CAT 5MEGALINE 5.3MM,LEONI | Avnet America |
Where can I find additional details, specifications and documents for a 1-2823447-5?
Additional datasheets, footprints and schematics for 1-2823447-5 are listed on our Part Details page. You can also find images and similar parts to 1-2823447-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2823447-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2823447-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2823447-5 fall under?
The 1-2823447-5 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2823447-5 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2823447-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2823447-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2823447-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-2823447-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2823447-5 often in real-time on the comparison pages.
What if I can't find stock of 1-2823447-5?
You can fill out our help required form which you can use to request a quote for 1-2823447-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.