Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.05
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$1.32
|
21,637
in stock
|
Buy Now | |
element14
from US$1.07
|
21,637
in stock
|
Buy Now | |
Farnell
from US$1.09
|
21,637
in stock
|
Buy Now | |
TE Store
from US$2.28
|
2,695
in stock
|
Buy Now | |
Boersig
from US$0.87
|
263
in stock
|
Buy Now | |
Conrad
from US$1.71
|
70
in stock
|
Buy Now | |
Future Electronics
from US$1.01
|
-
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now | |
RS Americas
from US$0.52
|
-
|
Buy Now | |
Avnet Asia
from US$0.92
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 10 |
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Contact Underplating Material | Nickel |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Mating Post Length | 6.75mm |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Type | Pin |
Shrouded End Dimension | 1.27mm |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | High Temperature Thermoplastic |
Number of Shrouded Sides | 2 |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | CSA LR7189, UL E28476 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Strain Relief | Without |
Mating Alignment | Without |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 500 |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Termination Post & Tail Length | 2.9mm |
Operating Temperature Range | -55 – 105°C |
Wire-To-Board Connector, Right Angle, Ampmodu He14 Series, Through Hole, Header, 10, 2.54 Mm Rohs Compliant: Yes |Amp Te Connectivity 1-281698-0 | Newark Electronics |
HEADER, RIGHT ANGLE, 1ROW, 10WAY | element14 |
HEADER HE14 RA 10 P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 10 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 10 | He13/he14 Th Header & Srra | Part Number: 1-281698-0 | Internal Number: 1-281698-0 | TE Connectivity | TE Store |
Content: 1 pc(s) | Conrad |
10 way 1 row r/a HE14 shrouded header | RS |
Connector Header Through Hole, Right Angle 10 position 0.100 (2.54mm) | Future Electronics |
Conn Shrouded Header HDR 10 POS 2.54mm Solder RA Thru-Hole Loose Piece | Avnet America |
PCB Header, 2.54mm 10Way 1 Row Right Angle, Solder, 3A, AMPMODU HE14 Series | TE Connectivity 1-281698-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU HE14 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | AMPMODU HE14 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | HE NFC |
Colour | Blue |
Contact Resistance | 30mohm |
Contact Termination | Through Hole Right Angle |
Current Rating | 3A |
De-mating Force | 3N |
External Length / Height | 25.4mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 2.54mm |
Material | Glass Filled Polyester |
No. of Mating Cycles | 30 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
PCB Hole Diameter | 1mm |
Termination Method | Solder |
Working Voltage | 500V |
Where can I find additional details, specifications and documents for a 1-281698-0?
Additional datasheets, footprints and schematics for 1-281698-0 are listed on our Part Details page. You can also find images and similar parts to 1-281698-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-281698-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-281698-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-281698-0 fall under?
The 1-281698-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-281698-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-281698-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-281698-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-281698-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Boersig have stock available or on a lead time for 1-281698-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-281698-0 often in real-time on the comparison pages.
What if I can't find stock of 1-281698-0?
You can fill out our help required form which you can use to request a quote for 1-281698-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.