Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$145.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$145.57
|
39
in stock
|
Buy Now |
Coating Type | Conformal |
---|---|
Coating Applications | Connectors Electronic Components PCBs |
Dispensing Method | Bottle |
Coating Colour | Transparent |
Weight | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Volume | - |
Operating Temperature Max | 200°C |
Operating Temperature Min | -50°C |
Where can I find additional details, specifications and documents for a 1-2577 500G?
Additional datasheets, footprints and schematics for 1-2577 500G are listed on our Part Details page. You can also find images and similar parts to 1-2577 500G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2577 500G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2577 500G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2577 500G fall under?
The 1-2577 500G is listed under Tools & Maintenance > Paints Coatings & Varnish > Miscellaneous Coatings.
Can I view similar or alternative parts?
You can view similar parts to 1-2577 500G when available in the Miscellaneous Coatings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2577 500G you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2577 500G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2577 500G have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 1-2577 500G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2577 500G often in real-time on the comparison pages.
What if I can't find stock of 1-2577 500G?
You can fill out our help required form which you can use to request a quote for 1-2577 500G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.