Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.16
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$10.16
|
-
|
Buy Now |
Number of Positions | 26 |
---|---|
Panel Gasket | No |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Current Rating (Max) | 3A |
Contact Plating Material | Gold |
Operating Voltage | 125VAC, 125VDC |
Centerline (Pitch) | 2mm, .079in |
UL-Brandschutzklasse | UL 94V-0 |
Connector Mounting Type | Board Mount |
Contact Retention | Without |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
PCB Mount Retention | Without |
Mating Retention Type | Latch |
Circuit Application | Signal |
Insertion Force | Standard |
Row-to-Row Spacing | .129in, 3.3mm |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Shielded | No |
Product Type | Connector |
Connector Style | Plug |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Connector Shrouded Header 26 Position 2mm Solder Straight Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-2339471-3?
Additional datasheets, footprints and schematics for 1-2339471-3 are listed on our Part Details page. You can also find images and similar parts to 1-2339471-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2339471-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2339471-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2339471-3 fall under?
The 1-2339471-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2339471-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2339471-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2339471-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2339471-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-2339471-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2339471-3 often in real-time on the comparison pages.
What if I can't find stock of 1-2339471-3?
You can fill out our help required form which you can use to request a quote for 1-2339471-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.