Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.38
|
21,806
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
21,806
in stock
|
Buy Now | |
Rapid Electronics
from US$1.22
|
21,806
in stock
|
Buy Now | |
Chip One Stop
from US$0.87
|
21,806
in stock
|
Buy Now | |
Farnell
from US$2.98
|
17,450
in stock
|
Buy Now | |
Avnet America
from US$1.02
|
-
|
Buy Now |
Preloaded | No |
---|---|
Number of Positions | 30 |
Number of Cavities | 30 |
Number of Rows | 2 |
Contact Layout | Matrix |
Shunts/Shorting Bars | Without |
Multiple Contact Types | Without |
Contact Type | Socket |
Height | 11.3mm, .444in |
Width | 12.45mm, .49in |
Length | 32.6mm, 1.28in |
Operating Voltage | 125VAC, 125VDC |
Centerline (Pitch) | 2mm, .079in |
Housing Color | Black |
Housing Material | PA |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
CSA Rating | Certified |
UL File Number | E28476 |
CSA File Number | LR7189 |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount | No |
For Use With | Header |
Circuit Application | Signal |
Halogen Free | Yes |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector Type | Housing |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Series Number | 1000 |
Product Type | Connector |
Row-to-Row Spacing | 3.3mm, .129in |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Rectangular Mil Spec Conn Dynamic 1100D Rec Hsg |Amp Te Connectivity 1-2333134-5 | Newark Electronics |
Rectangular MIL Spec Conn DYNAMIC 1100D REC HSG | Rapid Electronics |
TE Connectivity DYNAMIC 1100D REC HSG 30P X BLACK 33%GF | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Connector Housing Unsealed Rectangular Receptacle 30-Position 2mm Straight Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 1-2333134-5?
Additional datasheets, footprints and schematics for 1-2333134-5 are listed on our Part Details page. You can also find images and similar parts to 1-2333134-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2333134-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2333134-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2333134-5 fall under?
The 1-2333134-5 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2333134-5 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2333134-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2333134-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2333134-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-2333134-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2333134-5 often in real-time on the comparison pages.
What if I can't find stock of 1-2333134-5?
You can fill out our help required form which you can use to request a quote for 1-2333134-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.