Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.28
Connector Profile | Standard |
---|---|
Assembly Process Feature Material | Thermoplastic |
Board-to-Board Configuration | Vertical |
Number of Columns | 10 |
Number of Signal Positions | 20 |
Number of Positions | 20 |
Pairs per Column | 1 |
Number of Loaded Positions | 20 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 4 – 4µin, .1µm |
Contact Underplating Material Thickness | 50µin, 1.27µm |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Mating Post Length | .074in, 1.9mm |
PCB Contact Termination Area Plating Material Thickness | 3 – 5µm, 100 – 200µin |
Contact Mating Area Plating Material | Gold Flash |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Layout | In-line |
Connector Height | 1.5mm, .06in |
Row-to-Row Spacing | 1mm, .04in |
Stack Height | 4.3mm, .169in |
コネクタの高さ | 1.5mm |
Housing Color | Black |
Centerline (Pitch) | 1mm, .04in |
Mating Entry Location | Top |
Housing Material | LCP |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Mating Alignment | Without |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
Solder Process Feature | Board Standoff |
Packaging Method | Tube |
実装方法 | Tube |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
High Temperature Compatible | Yes |
Conn, Header, 20Pos, 2Row, 1Mm, Smt | Newark Electronics |
1.0MM VRT PC SMT HDR,20P,2 ROW UNSHRDD, 5u AU | Heilind Electronics |
CONN, HEADER, 20POS, 2ROW, 1MM, SMT | element14 |
Connector Unshrouded Header 20 Position 1mm Solder Straight Surface Mount Tube | Avnet America |
Where can I find additional details, specifications and documents for a 1-2331928-0?
Additional datasheets, footprints and schematics for 1-2331928-0 are listed on our Part Details page. You can also find images and similar parts to 1-2331928-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2331928-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2331928-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2331928-0 fall under?
The 1-2331928-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-2331928-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2331928-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2331928-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2331928-0 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, element14, Heilind Electronics Asia and Avnet America have stock available or on a lead time for 1-2331928-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2331928-0 often in real-time on the comparison pages.
What if I can't find stock of 1-2331928-0?
You can fill out our help required form which you can use to request a quote for 1-2331928-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.