Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Number of Positions | 10 |
Contact Type | Pin |
Contact Current Rating (Max) | 3A |
Connector Height | .786in, 19.97mm |
Row-to-Row Spacing | 1.28mm, .05in |
Connector Length | .606in, 15.39mm |
Connector Width | 10.32mm, .406in |
コネクタの高さ | 19.97mm |
Wire Size | 26 – 22AWG, .13 – .33mm² |
Operating Voltage | 250VAC |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | .098in, 2.5mm |
Housing Color | Natural |
Housing Material | Nylon - GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Circuit Application | Power & Signal |
For Use With | Mates with Plug Housing 1969567 |
Comment | Panel Mount |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 650 |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Connector System | Wire-to-Panel, Wire-to-Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
HSG,REC,FREE-HANGING,GWT,DUALROW,EP2.5 Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Panel Wire-to-Wire Number of Positions: 10 Centerline (Pitch): .098 in Housing Receptacle Wire-to-Panel 10 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-2324201-0 | Internal Number: 1-2324201-0 | .098" | TE Connectivity | TE Store |
Wire to Wire Housing Receptacle 10 Position 2 Row Cable Mount High Performance Resin Natural | Avnet America |
Where can I find additional details, specifications and documents for a 1-2324201-0?
Additional datasheets, footprints and schematics for 1-2324201-0 are listed on our Part Details page. You can also find images and similar parts to 1-2324201-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2324201-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2324201-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2324201-0 fall under?
The 1-2324201-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2324201-0 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2324201-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2324201-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2324201-0 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 1-2324201-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2324201-0 often in real-time on the comparison pages.
What if I can't find stock of 1-2324201-0?
You can fill out our help required form which you can use to request a quote for 1-2324201-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.