Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Number of Positions | 10 |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
コネクタの高さ | 8.3mm |
Wire Size | .13 – .33mm², 26 – 22AWG |
Connector Length | .533in, 13.54mm |
Row-to-Row Spacing | 2.5mm, .09in |
Connector Height | .326in, 8.3mm |
Connector Width | .485in, 12.32mm |
Accepts Wire Insulation Diameter Range | .051 – .067in, 1.3 – 1.7mm |
Operating Voltage | 250VAC |
Housing Color | Natural |
Centerline (Pitch) | .098in, 2.5mm |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Circuit Application | Power & Signal |
For Use With | Plug Housing |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 2500 |
Connector Style | Plug |
Connector System | Wire-to-Wire |
Connector Type | Housing |
Glow Wire Rating | Glow Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
HOUSING, PLUG, GWT, 10P, DUAL ROW, EP2.5 Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 10 Centerline (Pitch): .098 in Housing Plug Wire-to-Wire 10 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-2323743-0 | Internal Number: 1-2323743-0 | .098" | TE Connectivity | TE Store |
Wire to Wire Housing Plug 10 Position 2 Row Cable Mount High Performance Resin Natural Bag | Avnet America |
HOUSING, PLUG, GWT, 10P, DUAL | TTI Europe |
Where can I find additional details, specifications and documents for a 1-2323743-0?
Additional datasheets, footprints and schematics for 1-2323743-0 are listed on our Part Details page. You can also find images and similar parts to 1-2323743-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2323743-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2323743-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2323743-0 fall under?
The 1-2323743-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2323743-0 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2323743-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2323743-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2323743-0 have stock available?
Authorised distributors including Powell Electronics, TE Store, Boersig, Avnet America and TTI Europe have stock available or on a lead time for 1-2323743-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2323743-0 often in real-time on the comparison pages.
What if I can't find stock of 1-2323743-0?
You can fill out our help required form which you can use to request a quote for 1-2323743-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.