Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.50
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$29.52
|
40
in stock
|
Buy Now | |
Chip One Stop
from US$28.00
|
40
in stock
|
Buy Now | |
Distrelec
from US$50.88
|
40
in stock
|
Buy Now | |
Farnell
from US$30.55
|
32
in stock
|
Buy Now | |
Heilind Electronics
-
|
30
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
10
in stock
|
Buy Now | |
Future Electronics
from US$23.50
|
-
|
Buy Now | |
Avnet America
from US$24.59
|
-
|
Buy Now | |
RS Americas
from US$27.50
|
-
|
Buy Now |
LED Family | Soleriq19 series, BridgeLux V18 |
---|---|
Optics Alignment | Yes |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Output Current Rating | 500mA |
Operating Voltage | 48VDC |
Output Current | 500mA |
Housing Material | PBT |
Enables Zhaga Compatibility | Yes |
LED Manufacturer | Osram, Bridgelux |
Thermal Protection | Yes |
Dimmable | Yes |
Driver on Board | Yes |
Sealable | No |
Flicker (% Max) | 5 |
COB Substrate Thickness | 1mm |
Dimming Profile | Linear |
Programmable | No |
Product Type | LED Holder |
Connector System | Wire-to-Device |
Termination Method to Wire & Cable | Mini CT Connector |
Operating Temperature Range | 32 – 257°F, 0 – 125°C |
LUMAWISE DRIVE Z50 DALI 0.5A 24X24 | Rapid Electronics |
TE Connectivity LUMAWISE DRIVE Z50, DALI, 0.5A, 24X24 | Distrelec |
COB LED HOLDERS - POWERED | Farnell |
DRVR ON BD LED HLDR,DALI 2.0 500MA,24X24 COB | Heilind Electronics |
LUMAWISE Drive Z50 Dali 0.5 A 24 x 24 LED Holder | Future Electronics |
LUMAWISE DRIVE Type Z50 LED Holder for BridgeLux V18/Soleriq19 Series 24 x 24 COB | Avnet America |
LUMAWISE DRIVE Z50, DALI, 0.5A, 24X24 | TE Connectivity 1-2316511-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-2316511-1?
Additional datasheets, footprints and schematics for 1-2316511-1 are listed on our Part Details page. You can also find images and similar parts to 1-2316511-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2316511-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2316511-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2316511-1 fall under?
The 1-2316511-1 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 1-2316511-1 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2316511-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2316511-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2316511-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Heilind Electronics have stock available or on a lead time for 1-2316511-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2316511-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2316511-1?
You can fill out our help required form which you can use to request a quote for 1-2316511-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.