Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.34
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$13.34
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$18.94
|
40
in stock
|
Buy Now | |
Rapid Electronics
from US$21.60
|
40
in stock
|
Buy Now | |
Chip One Stop
from US$16.80
|
40
in stock
|
Buy Now | |
Farnell
from US$22.42
|
32
in stock
|
Buy Now | |
Avnet America
from US$18.00
|
-
|
Buy Now | |
RS Americas
from US$17.99
|
-
|
Buy Now | |
element14
from US$21.35
|
-
|
Buy Now |
LED Family | Nichia NVCW, Lumileds 120206xCx, Lumileds 1203CRSP, LC040C, Lumileds 1202s, Nichia NVCL, Lumileds 1203, Lumileds 1202CRSP, Nichia NFCW, Nichia NFCL, Lumileds 1202 |
---|---|
Optics Alignment | Yes |
Number of Positions | 2 |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Operating Voltage | 48VDC |
Output Current Rating | 500mA |
Housing Material | PBT |
Enables Zhaga Compatibility | Yes |
LED Manufacturer | Lumileds, NICHIA, Samsung |
COB Substrate Thickness | 1mm |
Sealable | No |
Flicker (% Max) | 5 |
Programmable | No |
Thermal Protection | Yes |
Product Type | LED Holder |
Driver on Board | Yes |
Dimming Profile | Linear |
Dimmable | Yes |
Connector System | Wire-to-Device |
Termination Method to Wire & Cable | Mini CT Connector |
Operating Temperature Range | 32 – 257°F, 0 – 125°C |
Lumawise Drive Z50 0-10V 0.5A 16X19 |Amp Te Connectivity 1-2316510-4 | Newark Electronics |
LED Lighting Mt.ing Accessories LUMAWISE DRIVE | Rapid Electronics |
TE Connectivity LUMAWISE DRIVE Z50 0-10V 0.5A 16X19 LED Lighting Mounting Accessories LUMAWISE DRIVE Z50 0-10 V 0.5A 16X19 | Distrelec |
LED HOLDER, LUMAWISE Z50 DIMMABLE | Farnell |
Holder 4-Pin Mini CT Connector IP20 48VDC 500mA 16 x 19 LED 0 to 10V Dimmable Series Screw Mount | Avnet America |
LED Lighting Mounting Accessories | RS Americas |
COB LED HOLDER, DIMMABLE, 0.5A, 16X19MM | element14 |
Where can I find additional details, specifications and documents for a 1-2316510-4?
Additional datasheets, footprints and schematics for 1-2316510-4 are listed on our Part Details page. You can also find images and similar parts to 1-2316510-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2316510-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2316510-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2316510-4 fall under?
The 1-2316510-4 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 1-2316510-4 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2316510-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2316510-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2316510-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-2316510-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2316510-4 often in real-time on the comparison pages.
What if I can't find stock of 1-2316510-4?
You can fill out our help required form which you can use to request a quote for 1-2316510-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.