Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
LED Family | BridgeLux V18, Soleriq19 series |
---|---|
Optics Alignment | Yes |
Number of Positions | 2 |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Operating Voltage | 48VDC |
Output Current Rating | 500mA |
Housing Material | PBT |
Enables Zhaga Compatibility | Yes |
LED Manufacturer | Bridgelux, Osram |
Dimming Profile | Linear |
Thermal Protection | Yes |
Driver on Board | Yes |
Sealable | No |
Flicker (% Max) | 5 |
COB Substrate Thickness | 1mm |
Product Type | LED Holder |
Programmable | No |
Dimmable | Yes |
Connector System | Wire-to-Device |
Termination Method to Wire & Cable | Mini CT Connector |
Operating Temperature Range | 32 – 257°F, 0 – 125°C |
COB LED HOLDER, DIMMABLE, 0.5A, 24X24MM | element14 |
Cob Led Holder, Dimmable, 0.5A, 24X24Mm | Newark Electronics |
Holder for BridgeLux V18/Soleriq19 Series LEDs 500mA 24 x 24mm LED 0V to 10V Dimmable | Avnet America |
Where can I find additional details, specifications and documents for a 1-2316510-1?
Additional datasheets, footprints and schematics for 1-2316510-1 are listed on our Part Details page. You can also find images and similar parts to 1-2316510-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2316510-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2316510-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2316510-1 fall under?
The 1-2316510-1 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 1-2316510-1 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2316510-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2316510-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2316510-1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 1-2316510-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2316510-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2316510-1?
You can fill out our help required form which you can use to request a quote for 1-2316510-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.