Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$89.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$119.57
|
62
in stock
|
Buy Now | |
Distrelec
from US$106.52
|
161
in stock
|
Buy Now | |
Rapid Electronics
from US$99.66
|
149
in stock
|
Buy Now | |
Chip One Stop
from US$99.10
|
149
in stock
|
Buy Now | |
Farnell
from US$114.43
|
120
in stock
|
Buy Now | |
Heilind Electronics
from US$119.22
|
73
in stock
|
Buy Now | |
TE Store
from US$221.14
|
49
in stock
|
Buy Now | |
Newark Electronics
from US$99.85
|
47
in stock
|
Buy Now | |
element14
from US$118.25
|
47
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$119.22
|
24
in stock
|
Buy Now | |
Future Electronics
from US$89.79
|
-
|
Buy Now | |
Avnet America
from US$94.26
|
-
|
Buy Now | |
RS Americas
from US$142.36
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 8Contacts |
Sensor Contact Type | Crimp |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP67 |
TE Connectivity M12 X-CODE F-8 CON 8.4MM, TE | Distrelec |
M12 X-CODE F-8 CON 8.4MM TE | Rapid Electronics |
SENSOR CONNECTOR, M12, RCPT, 8POS, CABLE | Farnell |
M12 X-CODE F-8 CON 8.4MM, TE | Heilind Electronics |
M12 X-CODE F-8 CON 8.4MM, TE Connector System: Cable-to-Cable Number of Positions: 8 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): .5 A Cable-to-Cable 8 Wire & Cable | M12 Straight Crimped Strain Relief | Part Number: 1-2315715-2 | Internal Number: 1-2315715-2 | TE Connectivity | TE Store |
Sensor Connector, M12, Rcpt, 8Pos, Cable | Newark Electronics |
8 Position Full Metal Shell 22-24 AWG Shielded Sealable Cable to Cable Connector | Future Electronics |
Circular Connector M12 Receptacle 8 Position CAT 7 Socket Contact Cable Mount Crimp | Avnet America |
Circular Metric Connector M12 X-CODE F-8 CON CAT7 TE | TE Connectivity 1-2315715-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1-2315715-2?
Additional datasheets, footprints and schematics for 1-2315715-2 are listed on our Part Details page. You can also find images and similar parts to 1-2315715-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2315715-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2315715-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2315715-2 fall under?
The 1-2315715-2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1-2315715-2 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2315715-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2315715-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2315715-2 have stock available?
Authorised distributors including Distrelec, Rapid Electronics, Chip One Stop, Farnell and Heilind Electronics have stock available or on a lead time for 1-2315715-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2315715-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2315715-2?
You can fill out our help required form which you can use to request a quote for 1-2315715-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.