Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$52.36
Distributor | Stock | ||
---|---|---|---|
Newark
from US$63.84
|
No stock
|
Buy Now | |
Chip One Stop
from US$63.50
|
36
in stock
|
Buy Now | |
TE Store
from US$115.16
|
35
in stock
|
Buy Now | |
Heilind Electronics
from US$66.22
|
34
in stock
|
Buy Now | |
RS Americas
from US$77.32
|
27
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$66.22
|
11
in stock
|
Buy Now | |
Avnet America
from US$52.36
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 5Contacts |
Sensor Contact Type | Crimp Socket |
Sensor Connector Mounting | Straight Cable Mount |
Contact Material | - |
M12 A-CODED F-5 CAB GLAND CONECTR FEMALE Connector System: Cable-to-Cable Number of Positions: 5 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 4 A Cable-to-Cable 5 Wire & Cable | M12 Straight D4 Pg Clamp | Part Number: 1-2312501-2 | Internal Number: 1-2312501-2 | TE Connectivity | TE Store |
M12 A-CODED F-5 CABLE GLAND CONNECTOR FEMALE | Heilind Electronics |
Circular Metric Connector M12 A-codedF-5 Cable gland connector Female | TE Connectivity 1-2312501-2 | RS Americas |
Sensor Connector, M12, Rcpt, 5Pos, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a 1-2312501-2?
Additional datasheets, footprints and schematics for 1-2312501-2 are listed on our Part Details page. You can also find images and similar parts to 1-2312501-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2312501-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2312501-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2312501-2 fall under?
The 1-2312501-2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1-2312501-2 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2312501-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2312501-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2312501-2 have stock available?
Authorised distributors including Chip One Stop, TE Store, Heilind Electronics, RS Americas and Heilind Electronics Asia have stock available or on a lead time for 1-2312501-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2312501-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2312501-2?
You can fill out our help required form which you can use to request a quote for 1-2312501-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.