Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Plug |
No. of Contacts | 4Contacts |
Sensor Contact Type | Crimp Pin |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP67 |
Sensor Connector, M12, Plug, 4Pos, Cable | Newark Electronics |
Circular Metric Connectors | RS Americas |
M12 D-CODED M-4 CABLE GLAND CONECTR MALE Connector System: Cable-to-Cable Number of Positions: 4 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 4 A Cable-to-Cable 4 Wire & Cable | M12 Straight D4 Pg Clamp | Part Number: 1-2308331-1 | Internal Number: 1-2308331-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-2308331-1?
Additional datasheets, footprints and schematics for 1-2308331-1 are listed on our Part Details page. You can also find images and similar parts to 1-2308331-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2308331-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2308331-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2308331-1 fall under?
The 1-2308331-1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1-2308331-1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2308331-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2308331-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2308331-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 1-2308331-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2308331-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2308331-1?
You can fill out our help required form which you can use to request a quote for 1-2308331-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.