Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Interconnection Type | Serial |
---|---|
Color | Black |
Number of Contact Rails | 2 |
Contact Base Material | Copper Alloy |
Contact Finish | Tin |
Dimensions | 140 x 31 x 20 (W x D x H)mm |
Bypass Diode | With |
Housing Color | Black |
Housing Material | Polyphenylene Ether (PPE) + Polystyrene (PS) |
Packaging Quantity | 72 |
Junction Box Type | Crystalline |
Diode Style | SL2020A, SL2020B |
Product Type | Junction Box |
Foil Termination Method | S-Clip |
Te Connectivity/Amp Brand |Amp Te Connectivity 1-2307520-5 | Newark Electronics |
Solar Conn/Photovoltaic Conn PV EDGE J BOX CENT | Rapid Electronics |
SOLARLOK PV Edge Decentralized Center Junction Box with S-Clip and Fixing Tape 1500VDC | Avnet America |
PV EDGE J BOX CENT, JFLP, N-S, S, MT | TE Connectivity 1-2307520-5 | RS Americas |
Where can I find additional details, specifications and documents for a 1-2307520-5?
Additional datasheets, footprints and schematics for 1-2307520-5 are listed on our Part Details page. You can also find images and similar parts to 1-2307520-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2307520-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2307520-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2307520-5 fall under?
The 1-2307520-5 is listed under Power Systems > Solar & Photovoltaics > Solar Distribution Boxes.
Can I view similar or alternative parts?
You can view similar parts to 1-2307520-5 when available in the Solar Distribution Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2307520-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2307520-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2307520-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 1-2307520-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2307520-5 often in real-time on the comparison pages.
What if I can't find stock of 1-2307520-5?
You can fill out our help required form which you can use to request a quote for 1-2307520-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.