Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.23
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.53
|
2,663
in stock
|
Buy Now | |
Rapid Electronics
from US$5.57
|
2,663
in stock
|
Buy Now | |
Chip One Stop
from US$4.27
|
2,663
in stock
|
Buy Now | |
Distrelec
from US$5.26
|
2,663
in stock
|
Buy Now | |
Heilind Electronics
from US$5.49
|
75
in stock
|
Buy Now | |
TE Store
from US$5.86
|
54
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.49
|
25
in stock
|
Buy Now | |
Avnet America
from US$4.34
|
-
|
Buy Now | |
RS Americas
from US$8.05
|
-
|
Buy Now |
Sleeve Compatible | Yes |
---|---|
Vented | No |
Connector Diameter | 76mm |
Housing Color | Natural |
Agency & Standard | ANSI |
Lighting Product Type | Connector |
Sealable | Yes |
Led Lighting Fixture Accessories Cover, Light |Amp Te Connectivity 1-2306128-1 | Newark Electronics |
LED Lighting Fixture Accessories COVER LIGHT | Rapid Electronics |
TE Connectivity COVER LIGHT CONTROLLER 76MM DIA SHORT LED Lighting Fixture Accessories COVER LIGHT CONTROL 76MM DIA SHORT Clear | Distrelec |
LED LENS, CLEAR, ROUND, PC, 76MM | Farnell |
COVER, LIGHT CONTROLLER, 76MM DIA,SHORT Lighting Product Type: Cover Primary Product Color: Natural Product Diameter: 76 mm Product Diameter: 3 in Lighting Connector Features Included: Not Vented Sleeve Compatible Cover Natural 76 mm 3" | Photo Control Cover | Part Number: 1-2306128-1 | Internal Number: 1-2306128-1 | TE Connectivity | TE Store |
LED Lighting Fixture Accessories | RS Americas |
Where can I find additional details, specifications and documents for a 1-2306128-1?
Additional datasheets, footprints and schematics for 1-2306128-1 are listed on our Part Details page. You can also find images and similar parts to 1-2306128-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2306128-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2306128-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2306128-1 fall under?
The 1-2306128-1 is listed under Connectors > Lighting Connectors > Solid State Lighting > NEMA/ANSI Street Light Controls.
Can I view similar or alternative parts?
You can view similar parts to 1-2306128-1 when available in the NEMA/ANSI Street Light Controls range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2306128-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2306128-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2306128-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-2306128-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2306128-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2306128-1?
You can fill out our help required form which you can use to request a quote for 1-2306128-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.