Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 7 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 16A |
Centerline (Pitch) | .197in, 5mm |
Housing Color | Natural |
Mating Retention | With |
Mating Retention Type | Locking Latch |
Circuit Application | Power |
Connector System | Wire-to-Board |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Connector Housing Receptacle 7 Position Cable Mount Natural | Avnet America |
Where can I find additional details, specifications and documents for a 1-2295787-7?
Additional datasheets, footprints and schematics for 1-2295787-7 are listed on our Part Details page. You can also find images and similar parts to 1-2295787-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2295787-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2295787-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2295787-7 fall under?
The 1-2295787-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2295787-7 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2295787-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2295787-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2295787-7 have stock available?
Authorised distributors including Avnet America and Boersig have stock available or on a lead time for 1-2295787-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2295787-7 often in real-time on the comparison pages.
What if I can't find stock of 1-2295787-7?
You can fill out our help required form which you can use to request a quote for 1-2295787-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.