Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$52.76
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$52.76
|
-
|
Buy Now |
Heat Sink Height | 4mm, .157in |
---|---|
Heat Sink Style | Side-to-Side Air Flow |
Heat Sink Finish | Anodized Black |
Number of Fins | 23 |
Port Matrix Configuration | 1 x 1 |
Data Rate (Max) | 100Gb/s |
PCB Mounting Style | Double-Sided (Belly-to-Belly) |
Connector & Contact Terminates To | Printed Circuit Board |
Thermal Accessory Type Included | Yes |
Product Type | Accessory |
Connector System | Cable-to-Board |
Form Factor | CFP2 |
Pluggable I/O Accessory Type | Hardware Kit |
Cage Type | Assembly |
Sealable | Yes |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Hardware Kit for CFP2 Connector 1x1 Press Fit | Avnet America |
Where can I find additional details, specifications and documents for a 1-2293277-5?
Additional datasheets, footprints and schematics for 1-2293277-5 are listed on our Part Details page. You can also find images and similar parts to 1-2293277-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2293277-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2293277-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2293277-5 fall under?
The 1-2293277-5 is listed under Connectors > Pluggable IO Connectors & Cages > CFP/CFP2/CFP4.
Can I view similar or alternative parts?
You can view similar parts to 1-2293277-5 when available in the CFP/CFP2/CFP4 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2293277-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2293277-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2293277-5 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-2293277-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2293277-5 often in real-time on the comparison pages.
What if I can't find stock of 1-2293277-5?
You can fill out our help required form which you can use to request a quote for 1-2293277-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.