Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.27
|
No stock
|
Buy Now | |
Conrad
from US$21.51
|
35
in stock
|
Buy Now | |
Heilind Electronics
-
|
30
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
10
in stock
|
Buy Now | |
Boersig
-
|
3
in stock
|
Buy Now | |
RS Americas
from US$15.82
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Insulation Material | PVC |
---|---|
Cable Jacket Color | Black |
Wire Color | Brown, White, Blue, Black, Gray |
Connector Color | Blue |
Configuration | Double Ended |
Keying | A |
Number of Positions | 5 |
Contact Current Rating | 4A |
Overall Outside Cable Diameter | .204in, 5.2mm |
Cable Assembly Length | 1500mm |
Wire Size | .326mm², 22AWG |
Operating Voltage | 125VDC, 125VAC |
Housing Material | Plastic |
Mounting Angle | Straight-Straight |
Screw & Hole Thread Size | M12 x M12 |
M8/M12 Application Type | Sensor/Actuator |
Field Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 1/Carton |
Shielded | No |
Cable Assembly Type | M12 to M12 |
Product Type | Cable Assembly |
Cable Type | PVC |
Connector Type | Plug/Receptacle |
Operating Temperature Range | -22 – 176°F, -30 – 80°C |
Cable colour: Black | Conrad |
M12 strgt plug to M12 strgt socket AA | TE Connectivity 1-2273114-4 | RS Americas |
M12 STRGT PLUG TO M12 STRGT SOCKET AA | Farnell |
M12 Strgt Plug To M12 Strgt Socket Aa |Te Connectivity 1-2273114-4 | Newark Electronics |
Cable Assembly PVC 1.5m 22AWG 5POS M12 Circular to 5POS M12 Circular M-F Carton | Avnet America |
Where can I find additional details, specifications and documents for a 1-2273114-4?
Additional datasheets, footprints and schematics for 1-2273114-4 are listed on our Part Details page. You can also find images and similar parts to 1-2273114-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2273114-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2273114-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2273114-4 fall under?
The 1-2273114-4 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1-2273114-4 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2273114-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2273114-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2273114-4 have stock available?
Authorised distributors including Conrad, Heilind Electronics, Heilind Electronics Asia, Boersig and RS Americas have stock available or on a lead time for 1-2273114-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2273114-4 often in real-time on the comparison pages.
What if I can't find stock of 1-2273114-4?
You can fill out our help required form which you can use to request a quote for 1-2273114-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.