Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$34.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$42.60
|
No stock
|
Buy Now | |
Rapid Electronics
from US$41.29
|
4
in stock
|
Buy Now | |
Distrelec
from US$37.41
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$37.71
|
-
|
Buy Now | |
Avnet America
from US$34.40
|
-
|
Buy Now | |
RS Americas
from US$40.34
|
-
|
Buy Now | |
element14
from US$42.53
|
-
|
Buy Now | |
Farnell
from US$38.24
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector Type A | M12 Sensor Right Angle 8 Position Plug |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 1.5m |
Cable Length - Imperial | 4.92ft |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Cables 8pos PUR 1.5mM12 agl plug pig shld A | Rapid Electronics |
TE Connectivity - AMP Cable Assy M12x1.0 ang plug pigt shld A | Distrelec |
M12X1 ANGLED PLG 8P PIGTAIL 1.5M A | RS |
Sensor Cable, Amp, M12 Sensor Right Angle 8 Position Plug, Free/Stripped End, 1.5 M, 4.9 Ft Rohs Compliant: Yes |Te Connectivity 1-2273102-1 | Newark Electronics |
Cable Assembly PVC 1.5m 24AWG 8POS M12 RA Circular M Carton | Avnet America |
M12 x 1.0 angled plug pigt shld A | TE Connectivity 1-2273102-1 | RS Americas |
M12 x 1.0 angled plug pigt shld A | Boersig |
Where can I find additional details, specifications and documents for a 1-2273102-1?
Additional datasheets, footprints and schematics for 1-2273102-1 are listed on our Part Details page. You can also find images and similar parts to 1-2273102-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2273102-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2273102-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2273102-1 fall under?
The 1-2273102-1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1-2273102-1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2273102-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2273102-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2273102-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, RS, Newark Electronics and Avnet America have stock available or on a lead time for 1-2273102-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2273102-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2273102-1?
You can fill out our help required form which you can use to request a quote for 1-2273102-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.