Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.31
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$17.63
|
53
in stock
|
Buy Now | |
element14
from US$21.64
|
53
in stock
|
Buy Now | |
Farnell
from US$16.47
|
53
in stock
|
Buy Now | |
Conrad
from US$31.79
|
31
in stock
|
Buy Now | |
TE Store
from US$32.65
|
20
in stock
|
Buy Now | |
Avnet America
from US$14.95
|
-
|
Buy Now | |
RS Americas
from US$19.50
|
-
|
Buy Now | |
Boersig
from US$15.11
|
-
|
Buy Now |
Environmental Protection | With |
---|---|
Insulation Material | PVC |
Connector Color | Blue |
Cable Jacket Color | Black |
Wire Color | Brown, White, Blue, Black |
Keying | A |
Configuration | Single Ended |
Number of Positions | 4 |
Contact Current Rating | 4A |
Overall Outside Cable Diameter | .208in, 5.3mm |
Wire Size | .326mm², 22AWG |
Cable Assembly Length | 1500mm |
Operating Voltage | 30VDC, 30VAC |
Housing Material | Plastic |
Screw & Hole Thread Size | M8 |
Mounting Angle | Straight |
M8/M12 Application Type | Sensor/Actuator |
Field Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 25 |
Product Type | Cable Assembly |
LED | Without |
Assembly Type | Pigtail |
Cable Assembly Type | M8 Pigtail |
Shielded | Yes |
Connector Type | Receptacle |
Cable Type | PVC |
Operating Temperature Range | -30 – 80°C, -22 – 176°F |
Sensor Cable, Amp, M8 Sensor Straight 4 Position Receptacle, Free/Stripped End, 1.5 M, 4.9 Ft Rohs Compliant: Yes |Te Connectivity 1-2273007-1 | Newark Electronics |
SENSOR CORD, 4P, M8 RCPT-FREE END, 1.5M | element14 |
Cable colour: Black | Conrad |
M8 x 1.0 straight socket Pigtail Shld Cable Assembly Type: M8 Pigtail Number of Positions: 4 Cable Assembly Length: 1.5 m M8/M12 Application Type: Sensor/Actuator Connector & Keying Code: A M8 Pigtail 4 1.5 m Sensor/Actuator | M8 Straight Pigtail & Female | Part Number: 1-2273007-1 | Internal Number: 1-2273007-1 | TE Connectivity | TE Store |
M8X1.0 STRAIGHT SKT 4P PIGTAIL 1.5M | RS |
Cable Assembly PVC 1.5m 22AWG 4POS M8 Circular F Carton | Avnet America |
M8 x 1.0 straight socket Pigtail Shld | TE Connectivity 1-2273007-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-2273007-1?
Additional datasheets, footprints and schematics for 1-2273007-1 are listed on our Part Details page. You can also find images and similar parts to 1-2273007-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2273007-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2273007-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2273007-1 fall under?
The 1-2273007-1 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1-2273007-1 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2273007-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2273007-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2273007-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Conrad and TE Store have stock available or on a lead time for 1-2273007-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2273007-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2273007-1?
You can fill out our help required form which you can use to request a quote for 1-2273007-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.