Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.20
|
52
in stock
|
Buy Now | |
TE Store
from US$12.37
|
3,037
in stock
|
Buy Now | |
Conrad
from US$11.79
|
135
in stock
|
Buy Now | |
Newark Electronics
from US$8.00
|
86
in stock
|
Buy Now | |
Rapid Electronics
from US$7.85
|
65
in stock
|
Buy Now | |
Distrelec
from US$6.81
|
65
in stock
|
Buy Now | |
Farnell
from US$6.47
|
7
in stock
|
Buy Now | |
element14
from US$6.80
|
4
in stock
|
Buy Now | |
Future Electronics
from US$5.52
|
-
|
Buy Now | |
Avnet America
from US$5.35
|
-
|
Buy Now | |
RS Americas
from US$8.44
|
-
|
Buy Now | |
Boersig
from US$5.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Material | PVC |
---|---|
Cable Jacket Color | Black |
Environmental Protection | With |
ケーブル出口角度 | Straight |
Wire Color | Brown, Blue, Black |
Keying | A |
Number of Positions | 3 |
Configuration | Single Ended |
Contact Current Rating | 4A |
Overall Outside Cable Diameter | .177in, 4.5mm |
Wire Size | .326mm², 22AWG |
Cable Assembly Length | 1500mm |
Operating Voltage | 60VDC, 60VAC |
Housing Material | Plastic |
Mounting Angle | Straight |
Screw & Hole Thread Size | M8 |
M8/M12 Application Type | Sensor/Actuator |
Field Serviceable | Yes |
Packaging Quantity | 25 |
Packaging Method | Box |
Shielded | No |
Product Type | Cable Assembly |
Assembly Type | Pigtail |
Cable Assembly Type | M8 Pigtail |
LED | Without |
Connector Type | Receptacle |
Cable Type | PVC |
Operating Temperature Range | -22 – 176°F, -30 – 80°C |
M8 x 1.0 straight socket Pigtail Cable Assembly Type: M8 Pigtail Number of Positions: 3 Cable Assembly Length: 1.5 m M8/M12 Application Type: Sensor/Actuator Connector & Keying Code: A M8 Pigtail 3 1.5 m Sensor/Actuator | M8 Straight Pigtail & Female | Part Number: 1-2273001-1 | Internal Number: 1-2273001-1 | TE Connectivity | TE Store |
Cable colour: Black | Conrad |
Sensor Cord, 3P, M8 Rcpt-Free End, 1.5M | Newark Electronics |
Cables 3pos PVC 1.5m M8 strt sckt pig A | Rapid Electronics |
TE Connectivity - AMP M8 x 1.0 straight socket Pigtail | Distrelec |
M8X1.0 STRAIGHT SKT 3P PIGTAIL 1.5M | RS |
SENSOR CORD, 3P, M8 RCPT-FREE END, 1.5M | Farnell |
M8 Series 1.5 m Black PVC 3 Position Straight Socket PigTail | Future Electronics |
Cable Assembly PVC 1.5m 22AWG 3POS M8 Circular F Carton | Avnet America |
M8 x 1.0 straight socket Pigtail | TE Connectivity 1-2273001-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-2273001-1?
Additional datasheets, footprints and schematics for 1-2273001-1 are listed on our Part Details page. You can also find images and similar parts to 1-2273001-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2273001-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2273001-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2273001-1 fall under?
The 1-2273001-1 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1-2273001-1 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2273001-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2273001-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2273001-1 have stock available?
Authorised distributors including TE Store, Conrad, Newark Electronics, Rapid Electronics and Distrelec have stock available or on a lead time for 1-2273001-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2273001-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2273001-1?
You can fill out our help required form which you can use to request a quote for 1-2273001-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.