Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Contact Current Rating (Max) | 2A |
Row-to-Row Spacing | .078in, 2mm |
Housing Color | Natural |
Centerline (Pitch) | .0787in, 2mm |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Mating Retention Type | Latch |
Circuit Application | Signal |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Where can I find additional details, specifications and documents for a 1-2232824-3?
Additional datasheets, footprints and schematics for 1-2232824-3 are listed on our Part Details page. You can also find images and similar parts to 1-2232824-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2232824-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2232824-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2232824-3 fall under?
The 1-2232824-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2232824-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2232824-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2232824-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2232824-3 have stock available?
There is no stock from authorised distributors for 1-2232824-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2232824-3 often in real-time on the comparison pages.
What if I can't find stock of 1-2232824-3?
You can fill out our help required form which you can use to request a quote for 1-2232824-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.