Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.77
|
504
in stock
|
Buy Now | |
Newark Electronics
from US$0.93
|
504
in stock
|
Buy Now | |
Rapid Electronics
from US$0.72
|
504
in stock
|
Buy Now | |
Chip One Stop
from US$0.76
|
504
in stock
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
TE Store
from US$0.73
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Positions | 5 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Mating Tab Thickness | .8mm, .031in |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 16A |
端子の下地めっきの材料 | Nickel |
Mating Tab Width | 6.35mm, .25in, 6.3mm, .248in |
Contact Mating Area Plating Material Thickness | .08µin, 2µm |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Tin |
Centerline (Pitch) | .197in, 5mm |
PCB Mount Retention Type | Solder Peg |
Mating Retention | With |
PCB Mount Retention | With |
Connector Mounting Type | DIN Rail |
PCB Mount Alignment | With |
PCB Mount Alignment Type | Guide Pin |
Circuit Application | Power |
Packaging Method | Tube/Box |
実装方法 | Tube/Box |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Headers&wire Housings Rast 5 Tab Header 5P, Thv |Amp Te Connectivity 1-2232511-5 | Newark Electronics |
Headers&Wire Housings RAST 5 TAB HEADER 5P THV | Rapid Electronics |
TE Connectivity 5P RAST 5 TAB HEADER THV Board Connector | Distrelec |
Power Connector 5 Position Straight Angle Through Hole Loose Piece | Avnet America |
5P, RAST 5 TAB HEADER, THV PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 5 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 5 | PCB Header & Receptacle | Part Number: 1-2232511-5 | Internal Number: 1-2232511-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-2232511-5?
Additional datasheets, footprints and schematics for 1-2232511-5 are listed on our Part Details page. You can also find images and similar parts to 1-2232511-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2232511-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2232511-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2232511-5 fall under?
The 1-2232511-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-2232511-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2232511-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2232511-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2232511-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-2232511-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2232511-5 often in real-time on the comparison pages.
What if I can't find stock of 1-2232511-5?
You can fill out our help required form which you can use to request a quote for 1-2232511-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.