Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
PCB Mount Orientation | Vertical |
Centerline (Pitch) | .197in, 5mm |
Circuit Application | Power |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
4P, Rast 5 Tab Header, Th, Ver, Sel |Amp Te Connectivity 1-2232511-4 | Newark Electronics |
4P RAST 5 TAB HEADER TH VER SEL | Rapid Electronics |
Conn Power HDR 3Power POS 5mm Solder ST Thru-Hole 6 Terminal 1 Port Tube | Avnet America |
TE Connectivity 4P RAST 5 TAB HEADER TH VER SEL Headers | Distrelec |
Where can I find additional details, specifications and documents for a 1-2232511-4?
Additional datasheets, footprints and schematics for 1-2232511-4 are listed on our Part Details page. You can also find images and similar parts to 1-2232511-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2232511-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2232511-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2232511-4 fall under?
The 1-2232511-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-2232511-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2232511-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2232511-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2232511-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Distrelec have stock available or on a lead time for 1-2232511-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2232511-4 often in real-time on the comparison pages.
What if I can't find stock of 1-2232511-4?
You can fill out our help required form which you can use to request a quote for 1-2232511-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.