Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Style | Horizontal |
---|---|
PCB Mount Orientation | Vertical |
Contact Type | Pin |
RF Connector Center Contact Plating Material | Gold |
Sealable | No |
Contact,75Ohm,bnc Purch |Amp Te Connectivity 1-222246-6 | Newark Electronics |
GENERAL TERMINAL | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1-222246-6?
Additional datasheets, footprints and schematics for 1-222246-6 are listed on our Part Details page. You can also find images and similar parts to 1-222246-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-222246-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-222246-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-222246-6 fall under?
The 1-222246-6 is listed under Connectors > RF & Coax Connectors > Coax Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-222246-6 when available in the Coax Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-222246-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-222246-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-222246-6 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics and Richardson RFPD have stock available or on a lead time for 1-222246-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-222246-6 often in real-time on the comparison pages.
What if I can't find stock of 1-222246-6?
You can fill out our help required form which you can use to request a quote for 1-222246-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.