Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.43
Number of Rows | 1 |
---|---|
Number of Positions | 11 |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Tin |
Wire Size | .13 – 3.31mm², 26 – 12AWG |
Voltage | 300VAC |
Current Rating (Max) | 10A |
Housing Color | Black |
Centerline (Pitch) | .197in, 5mm |
Housing Material | Thermoplastic |
Mating Angle | Straight |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Block Type | Straight |
Pluggable Terminal Blocks Smt Tb Perp Plug Ret, |Amp Te Connectivity 1-2213935-1 | Newark Electronics |
SMT TB PERP PLUG RET 5.0MM 11 POS | Rapid Electronics |
TE Connectivity SMT TB PERP PLUG RET 5.0MM 11 POS Plugga | Distrelec |
TERMINAL BLOCK HEADERS SOCKETS | Farnell |
Pluggable Terminal Block Connector 11 Position 5mm Screw Straight 10A | Avnet America |
Where can I find additional details, specifications and documents for a 1-2213935-1?
Additional datasheets, footprints and schematics for 1-2213935-1 are listed on our Part Details page. You can also find images and similar parts to 1-2213935-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2213935-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2213935-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2213935-1 fall under?
The 1-2213935-1 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1-2213935-1 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2213935-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2213935-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2213935-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-2213935-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2213935-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2213935-1?
You can fill out our help required form which you can use to request a quote for 1-2213935-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.