Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
LED Family | Luminus CXM-11-AC00, Luminus CHM-11-XH00 |
---|---|
Number of Positions | 2 |
Optics Alignment | No |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 3A |
Current Rating (Max) | 3A |
Operating Voltage | 60VDC |
Housing Material | PBT GF |
Enables Zhaga Compatibility | Zhaga Inspired |
Circuit Application | Power |
LED Manufacturer | Luminus, Citizen |
Driver on Board | No |
Product Type | LED Holder |
Connector System | Wire-to-Component |
COB Substrate Thickness | 1mm |
Connector & Contact Terminates To | Wire & Cable |
Programmable | No |
Dimmable | No |
Sealable | No |
Termination Method to Wire & Cable | Poke-In |
Operating Temperature Range | -40 – 105°C |
Where can I find additional details, specifications and documents for a 1-2213929-4?
Additional datasheets, footprints and schematics for 1-2213929-4 are listed on our Part Details page. You can also find images and similar parts to 1-2213929-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2213929-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2213929-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2213929-4 fall under?
The 1-2213929-4 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 1-2213929-4 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2213929-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2213929-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2213929-4 have stock available?
There is no stock from authorised distributors for 1-2213929-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2213929-4 often in real-time on the comparison pages.
What if I can't find stock of 1-2213929-4?
You can fill out our help required form which you can use to request a quote for 1-2213929-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.