Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Power Positions | 5 |
Board-to-Board Configuration | Vertical |
Number of Positions | 5 |
Contact Current Rating (Max) | 12A |
Contact Mating Area Plating Thickness | 1.18µm |
Contact Mating Area Plating Material | Pre-Tin |
Contact Termination Area Plating Material | Pre-Tin |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 6.35mm, .25in |
Housing Material | LCP GF30 (Liquid Crystal Polymer) |
Housing Color | Black |
Glow Wire Rating | GWT 750°C (Without Flame) |
Glow Wire Material Rating | Material with GWF1 850°C |
Circuit Application | Power |
Packaging Method | Tube |
Housing Type | Socket |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Product Type | Vertical Rectangular Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
5 POS HIGH TEMP MATE-N-LOK PIN | Heilind Electronics |
Power Connector Plug 5 Position Straight Through Hole Tube | Avnet America |
Rectangular Power Connector, Plug, 5 Position, UL 94V-0 | TE Connectivity 1-2213752-4 | RS Americas |
Special Order: 5 POS HIGH TEMP MATE-N-LOK PIN ASSM Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): 6.35 mm Header Plug Wire-to-Board 5 | Rectangular Power Connector | Part Number: 1-2213752-4 | Internal Number: 1-2213752-4 | 6.35 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-2213752-4?
Additional datasheets, footprints and schematics for 1-2213752-4 are listed on our Part Details page. You can also find images and similar parts to 1-2213752-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2213752-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2213752-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2213752-4 fall under?
The 1-2213752-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2213752-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2213752-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2213752-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2213752-4 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America, RS Americas and TE Store have stock available or on a lead time for 1-2213752-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2213752-4 often in real-time on the comparison pages.
What if I can't find stock of 1-2213752-4?
You can fill out our help required form which you can use to request a quote for 1-2213752-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.