Status: | Unknown |
---|---|
Series: | Nector M Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
3,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.38
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.42
|
3,000
in stock
|
Buy Now | |
TE Store
from US$0.24
|
727
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
element14
from US$0.25
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Accessory Type | Locking Assembly |
---|---|
For Use With | 3 Pole Sealed Free Hanging Socket Connector |
Product Range | Nector M Series |
SVHC | No SVHC (15-Jan-2019) |
Lighting Connectors Contacts Positioner |Amp Te Connectivity 1-2213396-1 | Newark Electronics |
Lighting Connectors CONTACTS POSITIONER | Rapid Electronics |
TE Connectivity NECTOR M CONTACTS POSITIONER | Distrelec |
LOCKING ASSEMBLY, SOCKET CONNECTOR | Farnell |
NECTOR M CONTACTS POSITIONER Connector System: Cable-to-Cable Number of Positions: 3 Number of Power Positions: 0 Number of Signal Positions: 0 Cable-to-Cable 3 0 | Standard Circular Connector | Part Number: 1-2213396-1 | Internal Number: 1-2213396-1 | TE Connectivity | TE Store |
3 Position Nector M-Line Contact Positioner | Future Electronics |
Connector Accessories Positioner for Nector M-Line Contacts Polybutylene Terephthalate Black | Avnet America |
Nector M Series, Female Lighting Connector for use with Crimp Contact | TE Connectivity 1-2213396-1 | RS Americas |
POSITIONER, 3POS, CONTACT & CONNECTOR | element14 |
NECTOR M CONTACTS POSITIONER | Boersig |
Where can I find additional details, specifications and documents for a 1-2213396-1?
Additional datasheets, footprints and schematics for 1-2213396-1 are listed on our Part Details page. You can also find images and similar parts to 1-2213396-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2213396-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2213396-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2213396-1 fall under?
The 1-2213396-1 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1-2213396-1 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2213396-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2213396-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2213396-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-2213396-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2213396-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2213396-1?
You can fill out our help required form which you can use to request a quote for 1-2213396-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.