Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Mini IO Type I |
---|---|
Connector Type B | Mini IO Type I |
Cable Length - Imperial | 9.8ft |
Cable Length - Metric | 3m |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
PATCH CABLE, MINI IO TYPE I, CAT5E, 3M | Farnell |
CA MINI IO MINI IO TYPE I | Avnet America |
Where can I find additional details, specifications and documents for a 1-2205131-4?
Additional datasheets, footprints and schematics for 1-2205131-4 are listed on our Part Details page. You can also find images and similar parts to 1-2205131-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2205131-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2205131-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2205131-4 fall under?
The 1-2205131-4 is listed under Cable Leads & Connectors > Leads > Networking Leads.
Can I view similar or alternative parts?
You can view similar parts to 1-2205131-4 when available in the Networking Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2205131-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2205131-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2205131-4 have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for 1-2205131-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2205131-4 often in real-time on the comparison pages.
What if I can't find stock of 1-2205131-4?
You can fill out our help required form which you can use to request a quote for 1-2205131-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.