Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.05
|
206
in stock
|
Buy Now | |
Rapid Electronics
from US$8.17
|
4,162
in stock
|
Buy Now | |
Chip One Stop
from US$8.07
|
4,162
in stock
|
Buy Now | |
Distrelec
from US$8.13
|
4,162
in stock
|
Buy Now | |
Farnell
from US$11.58
|
3,330
in stock
|
Buy Now | |
RS Americas
from US$12.03
|
272
in stock
|
Buy Now | |
element14
from US$9.52
|
51
in stock
|
Buy Now | |
Newark Electronics
from US$2.15
|
8
in stock
|
Buy Now | |
Future Electronics
from US$10.10
|
-
|
Buy Now | |
Avnet America
from US$8.87
|
-
|
Buy Now | |
Boersig
from US$8.43
|
-
|
Buy Now | |
TE Store
from US$19.87
|
-
|
Buy Now |
Shield Material | Copper Alloy |
---|---|
Connector Profile | Standard |
Shield Plating Material | Nickel |
Status Indicator | None |
Port Matrix Configuration | 1 x 1 |
Number of Loaded Positions | 8 |
Number of Positions | 8 |
Connector Contact Density | High |
Keyed | Yes |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1.5A |
Connector Product Type | Connector Assembly |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Thermoplastic |
Housing Color | Black |
Performance Category | Cat 5e |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Shielded | Yes |
Field Installable | No |
Comment | Type 2 |
Packaging Method | Blister |
Packaging Quantity | 1 |
実装方法 | Blister |
Modular Jack & Plug Interface Type | Industrial Mini I/O |
Panel Stops | Without |
Connector System | Cable-to-Cable |
Modular Jacks & Plugs Products | Industrial Mini I/O |
Sealable | No |
Connectors & Connector Components Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Modular Connector Style | Receptacle |
Data Rate | 10Mb/s, 1000Mb/s, 100Mb/s |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
I/O Connectors Mini I/O REC Kit Type II M | Rapid Electronics |
TE Connectivity - AMP I/O Connector MINI I/O REC KIT TYPE II M | Distrelec |
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT5E | Farnell |
Type II Series Cable Mount Mini I/O Connector Receptacle 8 Way Shielded | TE Connectivity 1-2201864-2 | RS Americas |
MINI I/O RECEPTACLE KIT TYPE II M | RS |
CONN, INDUSTRIAL MINI I/O, JACK, 8P8C | element14 |
Conn, Industrial Mini I/O, Jack, 8P8C | Newark Electronics |
8 Position (2 x 4) Black Solder PCB Mount MINI I/O Piercing Jack Type II M Kit | Future Electronics |
Conn Rectangular SKT 8 POS Solder ST Cable Mount Tray | Avnet America |
Special Order: MINI I/O REC KIT TYPE II M Modular Jacks & Plugs Products: Industrial Mini I/O Connector Contact Density: High Modular Connector Style: Receptacle Shielded: Yes Performance Category: Cat 5e Industrial Mini I/O High Receptacle | Mini I/o Recepticle Kit Type 2 Piercing | Part Number: 1-2201864-2 | Internal Number: 1-2201864-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-2201864-2?
Additional datasheets, footprints and schematics for 1-2201864-2 are listed on our Part Details page. You can also find images and similar parts to 1-2201864-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2201864-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2201864-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2201864-2 fall under?
The 1-2201864-2 is listed under Connectors > Modular Jacks & Plugs > Industrial Mini I/O Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2201864-2 when available in the Industrial Mini I/O Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2201864-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2201864-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2201864-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS Americas have stock available or on a lead time for 1-2201864-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2201864-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2201864-2?
You can fill out our help required form which you can use to request a quote for 1-2201864-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.