Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
85,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
85,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
85,500
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
85,500
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
35,000
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.35
|
-
|
Buy Now | |
element14
from US$0.33
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Number of Positions | 10 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Board-to-Board Configuration | Mezzanine |
Stackable | Yes |
PCB Contact Termination Area Plating Material Thickness | 1.968µin, .05µm |
Contact Layout | Inline |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | .3A |
Contact Mating Area Plating Material Thickness | 4µin |
Connector Height | .98mm, .038in |
Stack Height | .038in, .98mm |
コネクタの高さ | .98mm |
Insulation Resistance | 2MΩ |
Operating Voltage | 30VAC |
Dielectric Withstanding Voltage (Max) | 250VAC |
Centerline (Pitch) | .4mm, .015in |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
Mating Entry Location | Top |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarized |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Alignment Type | None |
PCB Mount Retention | Without |
Mating Alignment | With |
Assembly Process Feature | Vacuum Cover |
Circuit Application | Signal |
Packaging Quantity | 5000 |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Connectors 10P .4Mm Stacking Recpt Connector Rohs Compliant: Yes |Te Connectivity 1-2201197-0 | Newark Electronics |
Connectors 10P .4MM STACKING RECPT CONNECTOR | Rapid Electronics |
TE Connectivity - AMP PCB Connector 0.4 STACKING CON H0.98 REC | Distrelec |
MEZZANINE CONN, RCPT, 10POS, 2ROW | Farnell |
0.4 STACKING CONN H0.98 REC ASSEMBLY, PCB Headers and Receptacles | TE Connectivity 1-2201197-0 | RS Americas |
CONN, STACKING, RCPT, 10POS, 2ROW, 0.4MM | element14 |
Where can I find additional details, specifications and documents for a 1-2201197-0?
Additional datasheets, footprints and schematics for 1-2201197-0 are listed on our Part Details page. You can also find images and similar parts to 1-2201197-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2201197-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2201197-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2201197-0 fall under?
The 1-2201197-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-2201197-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2201197-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2201197-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2201197-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-2201197-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2201197-0 often in real-time on the comparison pages.
What if I can't find stock of 1-2201197-0?
You can fill out our help required form which you can use to request a quote for 1-2201197-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.