Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.16
|
4,418
in stock
|
Buy Now | |
TE Store
from US$1.43
|
9,541
in stock
|
Buy Now | |
RS
from US$1.05
|
8,640
in stock
|
Buy Now | |
Rapid Electronics
from US$1.07
|
7,981
in stock
|
Buy Now | |
Chip One Stop
from US$0.97
|
6,781
in stock
|
Buy Now | |
element14
from US$1.25
|
4,418
in stock
|
Buy Now | |
Distrelec
from US$1.41
|
2,119
in stock
|
Buy Now | |
RS Americas
from US$1.11
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$1.35
|
396
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,200
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
-
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
Avnet Asia
from US$0.91
|
-
|
Buy Now | |
Boersig
from US$1.15
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 67 |
Keying Code | M |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin, Gold Flash |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 15µin |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material Finish | Matte |
Connector Length | .862in, 21.9mm |
Connector Height | .126in, 3.2mm |
Connector Width | .343in, 8.7mm |
コネクタの高さ | 3.2mm |
Operating Voltage | 50VAC |
Centerline (Pitch) | .0197in, .5mm |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 176°F, -40 – 80°C |
M.2 0.5PITCH 3.2H KEY M 15U'' AU Connector Height: .126 in Connector Height: 3.2 mm Connector & Keying Code: M Contact Mating Area Plating Material: Gold Circuit Application: Power 0.126" 3.2 mm Gold | M.2 Connector | Part Number: 1-2199119-5 | Internal Number: 1-2199119-5 | .126" | TE Connectivity | TE Store |
M.2 0.5PITCH 3.2H KEY M 15U'' AU | RS |
PCI Express/PCI Connectors M.2 0.5PITCH 3.2 H | Rapid Electronics |
CARD EDGE CONN, DUAL SIDE, 67POS, SOLDER | Farnell |
CARD EDGE CONN, DUAL SIDE, 67POS, SMD | element14 |
TE Connectivity Board to Board Connector, 67 Contacts, 0.5mm Pitch | Distrelec |
M.2 0.5PITCH 3.2H KEY M 15Uinch AU, M.2 Connectors | TE Connectivity 1-2199119-5 | RS Americas |
Card Edge Conn, Dual Side, 67Pos, Smd | Newark Electronics |
Conn Card Edge 67 POS 0.5mm Solder RA SMD Embossed T/R | Avnet Abacus |
67 Position Dual Row 0.5 mm M.2. Surface Mount Socket | Future Electronics |
Status: | Unknown |
---|---|
Series: | M.2 (NGFF) Series |
RoHS: | Unknown |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | - |
No. of Contacts | 67 Contacts, 67Contacts |
Connector Mounting | Surface Mount |
Connector Body Orientation | Right Angle |
Contact Termination Type | Solder |
Contact Material | Copper Alloy |
Contact Plating - Mating Side | 15µ" Gold Plated Contacts |
Connector Body Material | Thermoplastic Body |
Product Range | M.2 (NGFF) Series |
SVHC | No SVHC (15-Jan-2018) |
Card Edge / Backplane Connector Type | Card Edge |
Connector Type | Card Edge |
Contact Plating | Gold Plated Contacts |
Contact Termination | Surface Mount Right Angle |
Gender | Receptacle |
No. of Rows | 2Rows |
Pitch Spacing | 0.5mm |
Row Pitch | 7.55mm |
Where can I find additional details, specifications and documents for a 1-2199119-5?
Additional datasheets, footprints and schematics for 1-2199119-5 are listed on our Part Details page. You can also find images and similar parts to 1-2199119-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2199119-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2199119-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2199119-5 fall under?
The 1-2199119-5 is listed under Connectors > PCB Connectors > Card Edge Connectors > M.2 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2199119-5 when available in the M.2 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2199119-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2199119-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2199119-5 have stock available?
Authorised distributors including TE Store, RS, Rapid Electronics, Farnell and Chip One Stop have stock available or on a lead time for 1-2199119-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2199119-5 often in real-time on the comparison pages.
What if I can't find stock of 1-2199119-5?
You can fill out our help required form which you can use to request a quote for 1-2199119-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.