Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 68EBY00008 |
No distributors results available
Jacket Color | Natural |
---|---|
Insulation Material | TPO |
Conductor Insulation Color | Natural |
Jacket Material | PVC |
Conductor Material | Solid Bare Copper |
Number of Conductors | 68 |
Cable Insulation Width | 1.7in, 43.18mm |
Wire Size | 30AWG, .05mm² |
Strand Size | 38AWG |
Length | 91.44m, 300ft |
Cable Insulation Height | .025in, .64mm |
Capacitance | 15.3pF/ft, 50.1993pF/m |
Propagation Delay | 1.45 ns/ft |
电容 | 50.1993pF/m |
Current Rating | 2A |
Impedance | 90Ω |
Voltage Rating | 150V |
Centerline | .025in, .635mm |
UL Listing | AWM Style 20297 |
Packaging Quantity | 91.44m, 300ft |
Packaging Method | Reel |
Shielded | No |
Product Classification | Cable - Flat Ribbon |
Product Type | Cable |
Product Category | Ribbon Cable |
Wire/Cable Type | Ribbon Cable |
Cross Talk (Near End) | 2.4% |
Cross Talk (Far End) | 2.8% |
Operating Temperature Range | -20 – 105°C |
Where can I find additional details, specifications and documents for a 1-219054-1?
Additional datasheets, footprints and schematics for 1-219054-1 are listed on our Part Details page. You can also find images and similar parts to 1-219054-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-219054-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-219054-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-219054-1 fall under?
The 1-219054-1 is listed under Wire & Cable > Ribbon & Flat Cable.
Can I view similar or alternative parts?
You can view similar parts to 1-219054-1 when available in the Ribbon & Flat Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-219054-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-219054-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-219054-1 have stock available?
There is no stock from authorised distributors for 1-219054-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-219054-1 often in real-time on the comparison pages.
What if I can't find stock of 1-219054-1?
You can fill out our help required form which you can use to request a quote for 1-219054-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.