Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.86
|
558
in stock
|
Buy Now | |
TTI Europe
from US$1.67
|
5,460
in stock
|
Buy Now | |
Newark Electronics
from US$2.51
|
5,388
in stock
|
Buy Now | |
element14
from US$2.44
|
5,388
in stock
|
Buy Now | |
Farnell
from US$2.14
|
5,388
in stock
|
Buy Now | |
TE Store
from US$2.94
|
3,556
in stock
|
Buy Now | |
Future Electronics
from US$2.34
|
985
in stock
|
Buy Now | |
Rapid Electronics
from US$2.43
|
671
in stock
|
Buy Now | |
Distrelec
from US$2.83
|
671
in stock
|
Buy Now | |
Avnet America
from US$2.08
|
-
|
Buy Now | |
RS Americas
from US$2.60
|
-
|
Buy Now | |
Boersig
from US$2.33
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 10 |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Tin |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Color | Gray |
Centerline (Pitch) | .1in, 2.54mm |
PCB Mount Retention | Without |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Plug |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
10 DIP IDC CON 2.54MM WO/POL | TTI Europe |
Wire-Board Connector Plug, 10Pos, 2.54Mm | Newark Electronics |
CONNECTOR, IDC, TRANSITION, 2ROW, 10WAY | element14 |
AMP-LATCH PRE-ASSY DIL WITHO Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 10 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1-216093-0 | Internal Number: 1-216093-0 | TE Connectivity | TE Store |
10PIN AMP-LATCH CONN W/O RETENTION LEGS | Rapid Electronics |
TE Connectivity - AMP Cable Conn AMP-LATCH PRE-ASSY DIL W/OUT | Distrelec |
Ribbon cable conn.DIP,10way,2.54mm,grey | RS |
Conn IDC Connector PL 10 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
AMP-LATCH Series, Right Angle Cable Mount IDC Conn Plug,10 Way,2 Row,2.54mm Pitch | TE Connectivity 1-216093-0 | RS Americas |
AMP-LATCH PRE-ASSY DIL WITHO | Boersig |
INPUT/OUTPUT (I/O) CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Plug |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | PC Board |
Contact Termination | Solder |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 1-216093-0?
Additional datasheets, footprints and schematics for 1-216093-0 are listed on our Part Details page. You can also find images and similar parts to 1-216093-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-216093-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-216093-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-216093-0 fall under?
The 1-216093-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-216093-0 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-216093-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-216093-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-216093-0 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 1-216093-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-216093-0 often in real-time on the comparison pages.
What if I can't find stock of 1-216093-0?
You can fill out our help required form which you can use to request a quote for 1-216093-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.