Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Material | AgNi90/10 |
---|---|
Contact Number of Poles | 1 |
Contact Arrangement | 1 Form C (CO) |
Contact Current Rating (Max) | 16A |
Terminal Type | PCB-THT |
Contact Current Class | 16A |
Product Height | 15.7mm |
Width Class (Mechanical) | 12 – 16mm |
Length Class (Mechanical) | 25 – 30mm |
Product Length | 29mm |
Product Width | 12.7mm |
Height Class (Mechanical) | 15 – 16mm |
Insulation Clearance Class | 8mm |
Contact Switching Voltage (Max) | 400VAC, 300VDC |
Coil Resistance | 47Ω |
Insulation Creepage Between Contact & Coil | 10mm |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Coil Voltage Rating | 5VDC |
Coil Power Rating Class | 500 – 600mW |
Contact Limiting Breaking Current | 16A |
Contact Voltage Rating | 300VDC, 250VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Contact Limiting Making Current | 16A |
Contact Limiting Continuous Current | 16A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating DC | 530mW |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Class | 8mm |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Box & Carton |
実装方法 | Box & Carton |
Power Relay Type | Standard |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature (Max) | 70°C |
TE Connectivity RZL3-1C4-L005-R Power/Signal Relay 1 For | Distrelec |
Rzl3-1C4-L005-R |Amp Te Connectivity 1-2158100-9 | Newark Electronics |
SCRRZL3-1C4-L005-R | Avnet America |
General Purpose Relays RZL3-1C4-L005-R | Sager |
Where can I find additional details, specifications and documents for a 1-2158100-9?
Additional datasheets, footprints and schematics for 1-2158100-9 are listed on our Part Details page. You can also find images and similar parts to 1-2158100-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2158100-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2158100-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2158100-9 fall under?
The 1-2158100-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-2158100-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2158100-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2158100-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2158100-9 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1-2158100-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2158100-9 often in real-time on the comparison pages.
What if I can't find stock of 1-2158100-9?
You can fill out our help required form which you can use to request a quote for 1-2158100-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.