Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Product Weight | 13g |
---|---|
Case Color | Orange |
Contact Material | AgNi90/10 |
Contact Current Class | 16A |
Contact Current Rating (Max) | 16A |
Contact Arrangement | 1 Form A (NO) |
Contact Number of Poles | 1 |
Switch Arrangement | (2) x 1 Form A (SPST-NO) |
Contact Plating Material | Silver Nickel |
Contact Special Features | Single Contact |
Terminal Type | PCB-THT |
Width Class (Mechanical) | 12 – 16mm |
Product Height | 15.7mm |
Base Dimensions | 29 x 12.7mm |
Dimensions (L x W x H) (Approximate) | 29 x 12.7 x 15.7mm |
Insulation Clearance Class | 8mm |
Product Length | 29mm |
Product Width | 12.7mm |
Insulation Clearance Between Contact & Coil | 8mm |
Height Class (Mechanical) | 15 – 16mm |
Length Class (Mechanical) | 25 – 30mm |
Insulation Initial Dielectric Between Coil & Contact Class | 5000V |
Contact Switching Voltage (Max) | 400VAC, 300VDC |
Coil Resistance | 200Ω |
Coil Power Rating Class | 400 – 500mW |
Coil Special Features | UL Coil Insulation Class F |
Coil Power Rating | .4W |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Contact Limiting Breaking Current | 16A |
Insulation Creepage Between Contact & Coil | 8mm |
Coil Power Rating DC | 400mW |
Contact Limiting Short-Time Current | 30A |
Contact Limiting Making Current | 16A |
Contact Limiting Continuous Current | 16A |
Contact Voltage Rating | 250VAC, 30VDC |
Contact Switching Load (Min) | 100mA @ 12V |
Actuating System | DC |
Coil Voltage Rating | 9VDC |
Input Voltage | 9VDC |
Coil Current | .045A |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Class | 8mm |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Box & Tube |
Packaging Method | Box & Tube |
Power Relay Type | Standard |
Relay Termination Type | Printed Circuit Terminals |
Environmental Ambient Temperature (Max) | 85°C |
Operating Temperature Range | -40 – 85°C |
Environmental Ambient Temperature Class | -40 – 85°C |
Environmental Category of Protection | RTII |
SCRRZ0H-1A4-D009 | Avnet America |
Relay, RZ0H-1A4-D009 | TE Connectivity 1-2158000-0 | RS Americas |
RZ POWER PCB RELAY-1 POLE | TTI Europe |
General Purpose Relays RZ0H-1A4-D009 | Sager |
Where can I find additional details, specifications and documents for a 1-2158000-0?
Additional datasheets, footprints and schematics for 1-2158000-0 are listed on our Part Details page. You can also find images and similar parts to 1-2158000-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2158000-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2158000-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2158000-0 fall under?
The 1-2158000-0 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-2158000-0 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2158000-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2158000-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2158000-0 have stock available?
Authorised distributors including Avnet America, RS Americas, TTI Europe and Sager have stock available or on a lead time for 1-2158000-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2158000-0 often in real-time on the comparison pages.
What if I can't find stock of 1-2158000-0?
You can fill out our help required form which you can use to request a quote for 1-2158000-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.