Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
5,000
in stock
|
Buy Now | |
TTI Europe
from US$0.39
|
25,000
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
5,000
in stock
|
Buy Now | |
element14
from US$0.60
|
5,000
in stock
|
Buy Now | |
TE Store
from US$1.39
|
1,966
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
Boersig
from US$0.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Daisy Chain | Without |
Ejection Latches | Without |
Number of Positions | 10 |
PCB Mount Orientation | Vertical |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1.5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Type | Pin |
Contact Design | Press-Fit |
Contact Mating Area Plating Material | Tin |
Connector Height | .27in, 6.9mm |
コネクタの高さ | 6.9mm |
PCB Thickness (Recommended) | .062in, 1.6mm |
Connector Length | 11.43mm, .45in |
Row-to-Row Spacing | 1.5mm |
Operating Voltage | 100VDC, 100VAC |
Insulation Resistance | 1000MΩ |
Mating Entry Location | Top |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Red |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Kinked Solder Tails |
Polarization | Without |
PCB Mount Alignment | Without |
Mating Alignment Type | Polarization |
Mating Alignment | With |
PCB Mount Retention | With |
Mating Retention | Without |
Contact Retention Type Within Housing | Press-Fit |
Panel Mount Feature | Without |
Circuit Application | Signal |
Solder Process Feature | Board Standoff |
実装方法 | Reel |
Packaging Method | Reel |
Packaging Quantity | 2500 |
Connector System | Board-to-Board |
Connector & Housing Type | Plug |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
製品タイプ | Connector |
Connector Type | Connector Assembly |
Termination Post & Tail Length | 3.1mm, .122in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C |
10P MALE TOP ENTRY MICROMATCH | TTI Europe |
10 Position 2.54 mm Pitch Dual Row Male Pin Through Hole Connector Header | Future Electronics |
Wtb Conn, Header, 10Pos, 2Row | Newark Electronics |
WTB CONN, HEADER, 10POS, 2ROW | element14 |
10P.MICRO-MATCH MOB Connector System: Board-to-Board Number of Positions: 10 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in PCB Mount Retention: With Board-to-Board 10 1.27 mm .05" | Male-On-Board Connector & Micro-Match | Part Number: 1-215464-0 | Internal Number: 1-215464-0 | TE Connectivity | TE Store |
Conn FFC Connector M 10 POS 2.54mm Solder ST Thru-Hole T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1-215464-0?
Additional datasheets, footprints and schematics for 1-215464-0 are listed on our Part Details page. You can also find images and similar parts to 1-215464-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-215464-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-215464-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-215464-0 fall under?
The 1-215464-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-215464-0 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-215464-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-215464-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-215464-0 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-215464-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-215464-0 often in real-time on the comparison pages.
What if I can't find stock of 1-215464-0?
You can fill out our help required form which you can use to request a quote for 1-215464-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.