1-2154430-1 Optoelectronics, LEDs & Displays by TE Connectivity

LUMAWISE LED REFLECTOR LUXEON S LED

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.67

Distributor Stock
Logo for Farnell
Farnell
from US$4.14
No stock
Buy Now
Logo for element14
element14
from US$3.67
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Reflector Inner Diameter 11.25mm
Reflector Overall Height 43.79mm
Reflector Material PC (Polycarbonate)
Product Range -
Accessory Type Narrow Spot LED Reflector
Beam Angle 10°

Alternative Descriptions

Conn Led Socket SKT 2 POS 4mm ST Cable Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-2154430-1?

Additional datasheets, footprints and schematics for 1-2154430-1 are listed on our Part Details page. You can also find images and similar parts to 1-2154430-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-2154430-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2154430-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-2154430-1 fall under?

The 1-2154430-1 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.

Can I view similar or alternative parts?

You can view similar parts to 1-2154430-1 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2154430-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-2154430-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-2154430-1 have stock available?

Authorised distributors including element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for 1-2154430-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-2154430-1 often in real-time on the comparison pages.

What if I can't find stock of 1-2154430-1?

You can fill out our help required form which you can use to request a quote for 1-2154430-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay