Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Connector Code | A |
Body Material | PBT GF |
Blank Cavity Position | 23, 31, 28, 34, 20, 40, 33, 22, 26, 32, 36, 38, 25, 29, 37, 21, 44, 45 |
Number of Positions | 46 |
Mating Tab Width | 2.8mm, .64mm, .248in, 6.3mm, .11in, .025in |
Height | 38.8mm, 1.52in |
Length | 92mm, 3.62in |
Width | 35.8mm, 1.4in |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Packaging Quantity | 120 |
Packaging Method | Box |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | Yes |
Connector System | Wire-to-Device, Wire-to-Board |
Strain Relief | No |
Connector Style | Housing for female terminals |
Automotive Connectors | Rapid Electronics |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Where can I find additional details, specifications and documents for a 1-2141968-3?
Additional datasheets, footprints and schematics for 1-2141968-3 are listed on our Part Details page. You can also find images and similar parts to 1-2141968-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2141968-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2141968-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2141968-3 fall under?
The 1-2141968-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2141968-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2141968-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2141968-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2141968-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 1-2141968-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2141968-3 often in real-time on the comparison pages.
What if I can't find stock of 1-2141968-3?
You can fill out our help required form which you can use to request a quote for 1-2141968-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.