Status: | Unknown |
---|---|
Series: | Dynamic D-3900S Series |
RoHS: | Unknown |
Pitch Spacing | 7.5mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Receptacle |
Product Range | Dynamic D-3900S Series |
Contact Termination Type | Spring Cage |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jun-2015) |
Connector Body Material | Thermoplastic Body |
Contact Termination | Spring Cage |
For Use With | AMP Dynamic D3900S Series Contacts |
Locking Type | Latch |
D3900 SPRING CLAMP REC 3P w/oSEAL-typeA Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Standard Rectangular Connector | Part Number: 1-2134249-3 | Internal Number: 1-2134249-3 | TE Connectivity | TE Store |
Wire-To-Board Connector, Dynamic D-3900S Series, Spring Cage, Receptacle, 3, 7.5 Mm Rohs Compliant: Yes |Te Connectivity 1-2134249-3 | Newark Electronics |
AMP1-2134249-3 | Avnet America |
CONNECTOR, RCPT, 3POS, 1ROW, 7.5MM | element14 |
Where can I find additional details, specifications and documents for a 1-2134249-3?
Additional datasheets, footprints and schematics for 1-2134249-3 are listed on our Part Details page. You can also find images and similar parts to 1-2134249-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2134249-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2134249-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2134249-3 fall under?
The 1-2134249-3 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2134249-3 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2134249-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2134249-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2134249-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 1-2134249-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2134249-3 often in real-time on the comparison pages.
What if I can't find stock of 1-2134249-3?
You can fill out our help required form which you can use to request a quote for 1-2134249-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.