Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.43
|
13,534
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
13,534
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
13,534
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
13,534
in stock
|
Buy Now | |
Farnell
from US$0.35
|
11,000
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
TE Store
from US$0.41
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Positions | 13 |
Connector Contact Load Condition | Fully Loaded |
PCB Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Contact Current Rating (Max) | 4.2A |
PCB Contact Termination Area Plating Material Thickness | 2.032µm, 80µin |
Contact Design | Round |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 80µin, 2.03µm |
Mating Post Length | 3.6mm, .142in |
Contact Shape & Form | Round |
Contact Retention Within Housing | Without |
Contact Base Material | Brass |
Contact Type | Pin |
Connector Height | 8.8mm, .346in |
コネクタの高さ | 8.8mm |
Connector Width | .252in, 6.4mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Connector Length | 1.38in, 35mm |
Operating Voltage | 250VAC |
Housing Color | White |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Nylon 66 |
CSA Certified | No |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
PCB Mount Retention | Without |
Mating Retention | With |
PCB Mount Alignment | Without |
Circuit Application | Power & Signal |
実装方法 | Bag |
Packaging Quantity | 300 |
Packaging Method | Bag |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Solder |
Termination Post & Tail Length | 3.4mm, .134in |
Operating Temperature Range | -55 – 105°C, 35°F |
Ep2.5 Shrouded Hdr Assy 13P Vert W/Oboss |Amp Te Connectivity 1-2132415-3 | Newark Electronics |
TE Connectivity EP2.5 Shrouded HDR ASSY 13P VERT w/oboss | Distrelec |
EP2.5 SHROUDED HDR ASSY 13P VERT W/OBOSS | Farnell |
Conn Shrouded Header HDR 13 POS 2.5mm Solder ST Thru-Hole Bag/Box | Avnet America |
EP2.5 Shrouded HDR ASSY 13P VERT w/oboss Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 13 Centerline (Pitch): 2.5 mm Header Plug Wire-to-Wire 13 | Rectangular Power Connector | Part Number: 1-2132415-3 | Internal Number: 1-2132415-3 | 2.5 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-2132415-3?
Additional datasheets, footprints and schematics for 1-2132415-3 are listed on our Part Details page. You can also find images and similar parts to 1-2132415-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2132415-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2132415-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2132415-3 fall under?
The 1-2132415-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-2132415-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2132415-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2132415-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2132415-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-2132415-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2132415-3 often in real-time on the comparison pages.
What if I can't find stock of 1-2132415-3?
You can fill out our help required form which you can use to request a quote for 1-2132415-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.