Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.86
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$19.52
|
176
in stock
|
Buy Now | |
Rapid Electronics
from US$13.69
|
176
in stock
|
Buy Now | |
Chip One Stop
from US$18.50
|
176
in stock
|
Buy Now | |
Distrelec
from US$15.24
|
176
in stock
|
Buy Now | |
TE Store
from US$35.97
|
23
in stock
|
Buy Now | |
element14
from US$12.76
|
3
in stock
|
Buy Now | |
Farnell
from US$19.08
|
3
in stock
|
Buy Now | |
Future Electronics
from US$17.20
|
-
|
Buy Now | |
Avnet America
from US$15.81
|
-
|
Buy Now | |
RS Americas
from US$22.08
|
-
|
Buy Now | |
Boersig
from US$14.14
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M8 |
Gender | Plug |
No. of Contacts | 4Contacts |
Sensor Contact Type | Solder Pin |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP67 |
Connector Coding | - |
Connector Body Material | Nylon (Polyamide) Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 30V |
SVHC | No SVHC (07-Jul-2017) |
For Use With | 4 Pole M8 Sensors & Actuators |
Circular Metric Conn 4Pin Mle Pnl Mt Conn Li 200 |Amp Te Connectivity 1-2120958-1 | Newark Electronics |
Circular Metric Conn 4PIN MLE PNL MT CONN Li 200 | Rapid Electronics |
TE Connectivity - AMP M8 MALE SOCKET WITH WIRES 0.25 SQMM | Distrelec |
M8 MALE SOCKET WITH WIRES, 0.25 SQMM Connector System: Cable-to-Cable Number of Positions: 4 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 4 A Cable-to-Cable 4 Wire & Cable | Standard Circular Connector | Part Number: 1-2120958-1 | Internal Number: 1-2120958-1 | TE Connectivity | TE Store |
SENSOR CONNECTOR, M8, PLUG, 4POS, PANEL | element14 |
M8 MALE SOCKET WITH WIRES, 0.25mm,4W | RS |
4 Position Panel Mount Solder Terminals Male Connector with Wires | Future Electronics |
Sensor Connector, M8, Male, 4 Positions, Solder Pin, Straight Panel Mount | Avnet America |
M8 MALE SOCKET WITH WIRES, 0.25 SQMM | TE Connectivity 1-2120958-1 | RS Americas |
M8 MALE SOCKET WITH WIRES, 0.25 SQMM | Boersig |
Where can I find additional details, specifications and documents for a 1-2120958-1?
Additional datasheets, footprints and schematics for 1-2120958-1 are listed on our Part Details page. You can also find images and similar parts to 1-2120958-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2120958-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2120958-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2120958-1 fall under?
The 1-2120958-1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1-2120958-1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2120958-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2120958-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2120958-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1-2120958-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2120958-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2120958-1?
You can fill out our help required form which you can use to request a quote for 1-2120958-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.