Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .5mm, .02in |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Stackable | No |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 20 |
Contact Layout | Inline |
Contact Base Material | Brass |
Mating Post Length | .158in, 4mm |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
Connector Height | 4mm, .157in |
Row-to-Row Spacing | 2mm, .079in |
コネクタの高さ | 4mm |
PCB Thickness (Recommended) | 1.5mm |
Insulation Resistance | 5000MΩ |
Mating Entry Location | Top |
Centerline (Pitch) | .079in, 2mm |
Housing Material | Nylon 6T |
UL Flammability Rating | UL 94V-1 |
PCB Mount Retention Type | Location Peg |
PCB Mount Retention | Without |
PCB Mount Alignment Type | Locating Posts |
Position Locations Omitted | None |
実装方法 | Reel |
Packaging Quantity | 600 |
Packaging Method | Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Solid |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 105°C |
20 Way Ampmodu 2Mm Pin Hdr, Vert Mt. Smd |Te Connectivity 1-2110424-0 | Newark Electronics |
Connector, 20 WAY AMPMODU 2MM PIN HDR, VERT MT. SMD | TE Connectivity 1-2110424-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-2110424-0?
Additional datasheets, footprints and schematics for 1-2110424-0 are listed on our Part Details page. You can also find images and similar parts to 1-2110424-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2110424-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2110424-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2110424-0 fall under?
The 1-2110424-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-2110424-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2110424-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2110424-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2110424-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-2110424-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2110424-0 often in real-time on the comparison pages.
What if I can't find stock of 1-2110424-0?
You can fill out our help required form which you can use to request a quote for 1-2110424-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.