Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
15,565
in stock
|
Buy Now | |
Rapid Electronics
from US$0.66
|
15,565
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
15,565
in stock
|
Buy Now | |
Distrelec
from US$0.73
|
15,565
in stock
|
Buy Now | |
Farnell
from US$0.68
|
11,700
in stock
|
Buy Now | |
Powell Electronics
from US$0.76
|
5,940
in stock
|
Buy Now | |
TE Store
from US$0.79
|
5,075
in stock
|
Buy Now | |
element14
from US$0.79
|
497
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
RS Americas
from US$0.76
|
-
|
Buy Now | |
Boersig
from US$0.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Contact Current Rating (Max) | 7.5A |
Wire Size | 20 – 18AWG |
Height | 5.8in, .228mm |
Centerline (Pitch) | .157mm, 4in |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Sealable | No |
Connector Type | Connector Assembly |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Connector, Smt-Idc, 2 Pos, 20 Awg |Amp Te Connectivity 1-2106003-2 | Newark Electronics |
Lighting Conn 2 Position 20 AWG SMT IDC Closed | Rapid Electronics |
TE Connectivity - AMP Poke-In Connector SMT-IDC 2 P 20 AWG | Distrelec |
LIGHTING CONN, RCPT, 2POS, PCB | Farnell |
Connector, SMT-IDC, 2 POS, 20 AWG Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 4 in Centerline (Pitch): .16 mm Connector & Contact Terminates To: Printed Circuit Board Wire-to-Board 2 4" .16 mm | Poke-In Connector | Part Number: 1-2106003-2 | Internal Number: 1-2106003-2 | 4" | TE Connectivity | TE Store |
CONNECTOR, BLUE, SMT, 20AWG, 2WAY | element14 |
Connector pcb smt IDC 2 way 20AWG SSL | RS |
IDC SSL Series 2 Position 20 AWG Surface Mount IDC Closed End Connector | Future Electronics |
Conn IDC SSL Connector F 2 POS 4mm Solder RA SMD Pocket Tape | Avnet America |
Connector | RS Americas |
Where can I find additional details, specifications and documents for a 1-2106003-2?
Additional datasheets, footprints and schematics for 1-2106003-2 are listed on our Part Details page. You can also find images and similar parts to 1-2106003-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2106003-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2106003-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2106003-2 fall under?
The 1-2106003-2 is listed under Connectors > Lighting Connectors > Poke-In Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2106003-2 when available in the Poke-In Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2106003-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2106003-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2106003-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-2106003-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2106003-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2106003-2?
You can fill out our help required form which you can use to request a quote for 1-2106003-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.